Diode Array 1 Pair Common Cathode Schottky 50V 12.5A Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 022392-MBR2550CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 12.5A
Current - Reverse Leakage @ Vr: 1mA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Schottky Diodes & Rectifiers 26 amp Rectifiers Schottky Barrier Product overview: MBR2550CT from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBR2550CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 50V TO220
Schottky Diodes & Rectifiers 26 amp Rectifiers Schottky Barrier
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR2550CT-ND | 022392-MBR2550CT | 2085-MBR2550CT | MBR2550CT | MBR2550CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR2550CT | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220-3 | |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Declining |