15 V, 25 A Schottky Rectifier, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR2515L from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 V, 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 V, 25 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2515L can be used for catalog matching and distributor lookup.
Diode Schottky 15V 25A Through Hole TO-220-2
Manufacturer: onsemi
Win Source Part Number: 1325590-MBR2515L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 25 A
Current - Reverse Leakage @ Vr: 15 mA @ 15 V
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: TO-220-2
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR2515LOS
Base Product Number: MBR2515
Product Status: Obsolete
RoHS Status: RoHS non-compliant
DIODE SCHOTTKY 15V 25A TO220-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR2515L | MBR2515LOS-ND | 1325590-MBR2515L | MBR2515L |
| Product Name | Schottky 15 V 25 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-2 | TO-220 |