onsemi Diode Arrays MBR20L80CTG

Description
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR20L80CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR20L80CTG-ND
Diode Arrays MBR20L80CTG-ND
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1382826-MBR20L80CTG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1382826-MBR20L80CTG
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1382826-MBR20L80CTG
Win Source Part Number: 1382826-MBR20L80CTG Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Series: SWITCHMODE™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Technology: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 670 mV @ 10 A Current - Reverse Leakage @ Vr: 500 µA @ 80 V Operating Temperature - Junction: -20°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: ON Semiconductor Base Product Number: MBR20L80 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 50 pcs

Win Source Part Number: 1382826-MBR20L80CTG
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Series: SWITCHMODE™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 10 A
Current - Reverse Leakage @ Vr: 500 µA @ 80 V
Operating Temperature - Junction: -20°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: ON Semiconductor
Base Product Number: MBR20L80
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs

Buy Now Datasheet
Singapore, Singapore
Schottky 80V Diode and Rectifier
286-MBR20L80CTG
Schottky 80V Diode and Rectifier 286-MBR20L80CTG
DIODE ARRAY SCHOTTKY 80V TO220AB Product overview: MBR20L80CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20L80CTG can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 80V TO220AB Product overview: MBR20L80CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20L80CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20L80CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20L80CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR20L80CTG
DIODE ARR SCHOTT 80V 10A TO220

DIODE ARR SCHOTT 80V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MBR20L80CTG-ND 1382826-MBR20L80CTG 286-MBR20L80CTG MBR20L80CTG
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Schottky 80V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 C (-4 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 Rail/Tube TO-220
Diode Type Schottky
VF 0.6700 volts 0.6700 volts
Unlock Full Specs
to access all available technical data