Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 45V 20A 5DFN
Rectifiers 20 A, 45 V SCHOTTKY DIODE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MBR2045MFST3G-ND | MBR2045MFST3G | MBR2045MFST3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |