onsemi Schottky 20 A 45 V 20A Diode and Rectifier MBR2045MFST1G

Description
20 A, 45 V Schottky Diode in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR2045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2045MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 A, 45 V Schottky Diode in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR2045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2045MFST1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20 A 45 V 20A Diode and Rectifier
280-MBR2045MFST1G
Schottky 20 A 45 V 20A Diode and Rectifier 280-MBR2045MFST1G
20 A, 45 V Schottky Diode in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR2045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2045MFST1G can be used for catalog matching and distributor lookup.

20 A, 45 V Schottky Diode in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR2045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2045MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR2045MFST1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR2045MFST1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - MBR2045MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR2045MFST1G - 925985-MBR2045MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR2045MFST1G
925985-MBR2045MFST1G
Diodes, Rectifiers - Single - MBR2045MFST1G 925985-MBR2045MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 925985-MBR2045MFST1G Features: Diode Schottky 45 V 20A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: MBR2045 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBR2045MFST1GOSCT, MBR2045MFST1G-ND, MBR2045MFST1GOSDKR, MBR2045MFST1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 925985-MBR2045MFST1G
Features: Diode Schottky 45 V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBR2045
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR2045MFST1GOSCT, MBR2045MFST1G-ND, MBR2045MFST1GOSDKR, MBR2045MFST1GOSTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2045MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2045MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR2045MFST1G
DIODE SCHOTTKY 45V 20A 5DFN

DIODE SCHOTTKY 45V 20A 5DFN

Supplier's Site
Single Diodes - MBR2045MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR2045MFST1G
Single Diodes MBR2045MFST1G
DIODE SCHOTTKY 45V 20A 5DFN

DIODE SCHOTTKY 45V 20A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MBR2045MFST1G
Rectifiers MBR2045MFST1G
Rectifiers 20 A, 45 V SCHOTTKY DIODE

Rectifiers 20 A, 45 V SCHOTTKY DIODE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBR2045MFST1G MBR2045MFST1GOSCT-ND 925985-MBR2045MFST1G MBR2045MFST1G MBR2045MFST1G MBR2045MFST1G
Product Name Schottky 20 A 45 V 20A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MBR2045MFST1G Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data