Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 45V 20A 5DFN
Rectifiers 20 A, 45 V SCHOTTKY DIODE
SCHOTTKY RECTIFIER, 45V, 20A, DFN; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBR2045EMFST3G-ND | MBR2045EMFST3G | MBR2045EMFST3G | 28X7866 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Schottky Rectifier, 45V, 20A, Dfn; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 0.6400 volts | 0.6400 volts | ||
| Package | 488AA | DFN |