Diode Schottky 45V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
20 A, 45 V Schottky Power Rectifier in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR2045EMFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2045EMFST1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 925984-MBR2045EMFST1
Features: Diode Schottky 45 V 20A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBR2045
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR2045EMFST1GOSDKR,
DIODE SCHOTTKY 45V 20A 5DFN
Schottky Diodes & Rectifiers 20 A, 45 V SCHOTTKY DIODE
DIODE SCHOTTKY 45V 20A 5DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBR2045EMFST1GOSTR-ND | 280-MBR2045EMFST1G | 925984-MBR2045EMFST1G | MBR2045EMFST1G | MBR2045EMFST1G | MBR2045EMFST1G |
| Product Name | Single Diodes | Schottky 20 A 45 V 20A Diode and Rectifier | Diodes, Rectifiers - Single - MBR2045EMFST1G | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |