onsemi Diodes, Rectifiers - Arrays - MBR20150CTTU MBR20150CTTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 207699-MBR20150CTTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 207699-MBR20150CTTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR20150CTTU - 207699-MBR20150CTTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20150CTTU
207699-MBR20150CTTU
Diodes, Rectifiers - Arrays - MBR20150CTTU 207699-MBR20150CTTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 207699-MBR20150CTTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 207699-MBR20150CTTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 1k pcs

Buy Now Datasheet
Diode Arrays - MBR20150CTTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR20150CTTU-ND
Diode Arrays MBR20150CTTU-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky Diode and Rectifier
286-MBR20150CTTU
Dual Schottky Diode and Rectifier 286-MBR20150CTTU
Dual High Voltage Schottky Rectifier, 1000-TUBE Product overview: MBR20150CTTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CTTU can be used for catalog matching and distributor lookup.

Dual High Voltage Schottky Rectifier, 1000-TUBE Product overview: MBR20150CTTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CTTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20150CTTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20150CTTU
Discrete Semiconductor Products - Diodes - Rectifiers MBR20150CTTU
DIODE ARR SCHOT 150V 10A TO220-3

DIODE ARR SCHOT 150V 10A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR20150CTTU
Schottky Diodes & Rectifiers MBR20150CTTU
Schottky Diodes & Rectifiers 150V/20A

Schottky Diodes & Rectifiers 150V/20A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 207699-MBR20150CTTU MBR20150CTTU-ND 286-MBR20150CTTU MBR20150CTTU MBR20150CTTU
Product Name Diodes, Rectifiers - Arrays - MBR20150CTTU Diode Arrays Dual Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
VF 0.7500 volts 0.7500 volts
VR 150 volts
IR 0.2000 mA
Unlock Full Specs
to access all available technical data