Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 787507-MBR20100CTTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR20100CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): NXPS20H100C,127; NXPS20H100C; STPS20100CT; VS-16CTQ100-N3;
Introduction Date: October 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
100 V, 20 A Schottky Rectifier, 1000-TUBE Product overview: MBR20100CTTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CTTU can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Dual High Voltage Schottky Rectifier
DIODE ARR SCHOT 100V 10A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 787507-MBR20100CTTU | MBR20100CTTU-ND | 286-MBR20100CTTU | MBR20100CTTU | MBR20100CTTU |
| Product Name | Diodes, Rectifiers - Arrays - MBR20100CTTU | Diode Arrays | Schottky 100 V 20 A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8000 volts | 0.8000 volts | |||
| VR | 100 volts | ||||
| IR | 0.2000 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) |