Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
100V 10A Schottky Rectifier, TO-220-3, Common Cathode Product overview: MBR20100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072426-MBR20100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR20100CT
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SR10100; MBR10100CTHC0; SB10100LCT_10001;
Introduction Date: October 31, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
DIODE ARR SCHOTT 100V 10A TO220
DIODE, SCHOTTKY 100V 20A, TO220AB PKG
DIODE ARRAY SCHOTTKY 100V TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | MBR20100CTGOS-ND | 286-MBR20100CTG | 1072426-MBR20100CTG | MBR20100CTG | 70100192 | MBR20100CTG |
| Product Name | Diode Arrays | Schottky 100V 10A TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR20100CTG | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE, SCHOTTKY 100V 20A, TO220AB PKG | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to ? C (-85 to ? F) | ||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220AB | TO-220 | TO-220 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | |||||
| IO | 10 amps |