onsemi Diodes, Rectifiers - Single - MBR1635G MBR1635G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074277-MBR1635G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074277-MBR1635G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR1635G - 074277-MBR1635G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1635G
074277-MBR1635G
Diodes, Rectifiers - Single - MBR1635G 074277-MBR1635G
Manufacturer: ON Semiconductor Win Source Part Number: 074277-MBR1635G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 074277-MBR1635G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A
Current - Reverse Leakage @ Vr: 200μA @ 35V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky 16 A 35 V Diode and Rectifier - 280-MBR1635G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 16 A 35 V Diode and Rectifier
280-MBR1635G
Schottky 16 A 35 V Diode and Rectifier 280-MBR1635G
Schottky Power Rectifier, Switch-mode, 16 A, 35 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR1635G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1635G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 16 A, 35 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MBR1635G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1635G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1635G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1635G
Discrete Semiconductor Products - Diodes - Rectifiers MBR1635G
DIODE SCHOTTKY 35V 16A TO220-2

DIODE SCHOTTKY 35V 16A TO220-2

Supplier's Site
Schottky Rectifier, 16A, 35V To-220; Repetitive Peak Reverse Voltage Onsemi - 26K3690 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 16A, 35V To-220; Repetitive Peak Reverse Voltage Onsemi
26K3690
Schottky Rectifier, 16A, 35V To-220; Repetitive Peak Reverse Voltage Onsemi 26K3690
SCHOTTKY RECTIFIER, 16A, 35V TO-220; Repetitive Peak Reverse Voltage:35V; Average Forward Current:16A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:630mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 16A, 35V TO-220; Repetitive Peak Reverse Voltage:35V; Average Forward Current:16A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:630mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1635G
Schottky Diodes & Rectifiers MBR1635G
Schottky Diodes & Rectifiers 16A 35V

Schottky Diodes & Rectifiers 16A 35V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 074277-MBR1635G 280-MBR1635G MBR1635G 26K3690 MBR1635G
Product Name Diodes, Rectifiers - Single - MBR1635G Schottky 16 A 35 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 16A, 35V To-220; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package TO-220; TO-220-2 TO-220AC TO-220-2
VF 0.6300 volts 0.6300 volts 0.6300 volts
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data