onsemi Single Diodes MBR160

Description
Diode Schottky 60V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR160OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR160OS-ND
Single Diodes MBR160OS-ND
Diode Schottky 60V 1A Through Hole Axial

Diode Schottky 60V 1A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - MBR160 - 803923-MBR160 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR160
803923-MBR160
Diodes, Rectifiers - Single - MBR160 803923-MBR160
Manufacturer: ON Semiconductor Win Source Part Number: 803923-MBR160 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete (End Of Life) Supplier Device Package: Axial Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 1A Current - Reverse Leakage at Vr: 500μA at 60V Part Number Series: MBR160

Manufacturer: ON Semiconductor
Win Source Part Number: 803923-MBR160
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: Axial
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 1A
Current - Reverse Leakage at Vr: 500μA at 60V
Part Number Series: MBR160

Buy Now
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-MBR160
Schottky 60V 1A Diode and Rectifier 280-MBR160
DIODE SCHOTTKY 60V 1A AXIAL Product overview: MBR160 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A AXIAL Product overview: MBR160 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR160
Discrete Semiconductor Products - Diodes - Rectifiers MBR160
DIODE SCHOTTKY 60V 1A AXIAL

DIODE SCHOTTKY 60V 1A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number MBR160OS-ND 803923-MBR160 280-MBR160 MBR160
Product Name Single Diodes Diodes, Rectifiers - Single - MBR160 Schottky 60V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
VF 0.7500 volts 0.7500 volts
Package Bulk
Unlock Full Specs
to access all available technical data