onsemi Diodes, Rectifiers - Single - MBR140SFT3G MBR140SFT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 104971-MBR140SFT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 104971-MBR140SFT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR140SFT3G - 104971-MBR140SFT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR140SFT3G
104971-MBR140SFT3G
Diodes, Rectifiers - Single - MBR140SFT3G 104971-MBR140SFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 104971-MBR140SFT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 104971-MBR140SFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky SMD 1.0 A 40 V Diode and Rectifier - 280-MBR140SFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 40 V Diode and Rectifier
280-MBR140SFT3G
Schottky SMD 1.0 A 40 V Diode and Rectifier 280-MBR140SFT3G
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR140SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140SFT3G can be used for catalog matching and distributor lookup.

1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR140SFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140SFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR140SFT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR140SFT3GOSCT-ND
Single Diodes MBR140SFT3GOSCT-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR140SFT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR140SFT3GOSTR-ND
Single Diodes MBR140SFT3GOSTR-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR140SFT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR140SFT3GOSDKR-ND
Single Diodes MBR140SFT3GOSDKR-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1844846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844846
Schottky Diodes & Rectifiers 1844846
REC SOD123 1.0AMP40 VOLT

REC SOD123 1.0AMP40 VOLT

Supplier's Site
Schottky Diodes & Rectifiers - 1844243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844243
Schottky Diodes & Rectifiers 1844243
REC SOD123 1.0AMP40 VOLT

REC SOD123 1.0AMP40 VOLT

Supplier's Site
Schottky Diodes & Rectifiers - 1844846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1844846P
Schottky Diodes & Rectifiers 1844846P
REC SOD123 1.0AMP40 VOLT

REC SOD123 1.0AMP40 VOLT

Supplier's Site
Single Diodes - MBR140SFT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR140SFT3G
Single Diodes MBR140SFT3G
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR140SFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR140SFT3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR140SFT3G
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR140SFT3G
Schottky Diodes & Rectifiers MBR140SFT3G
Schottky Diodes & Rectifiers 1A 40V

Schottky Diodes & Rectifiers 1A 40V

Buy Now Datasheet
Schottky Rectifier, 1A, 40V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K0006 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K0006
Schottky Rectifier, 1A, 40V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K0006
SCHOTTKY RECTIFIER, 1A, 40V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:-RoHS Compliant: Yes

Supplier's Site
Schottky Rect, 1A, 40V, Sod123; Repetitive Peak Reverse Voltage Onsemi - 81Y6506 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 1A, 40V, Sod123; Repetitive Peak Reverse Voltage Onsemi
81Y6506
Schottky Rect, 1A, 40V, Sod123; Repetitive Peak Reverse Voltage Onsemi 81Y6506
SCHOTTKY RECT, 1A, 40V, SOD123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:30A RoHS Compliant: Yes

SCHOTTKY RECT, 1A, 40V, SOD123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 104971-MBR140SFT3G 280-MBR140SFT3G MBR140SFT3GOSCT-ND 1844846 1844846P MBR140SFT3G MBR140SFT3G MBR140SFT3G 42K0006 81Y6506
Product Name Diodes, Rectifiers - Single - MBR140SFT3G Schottky SMD 1.0 A 40 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 40V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, 1A, 40V, Sod123; Repetitive Peak Reverse Voltage Onsemi
Life Cycle Stage Active Active
Package SOD-123; SOD-123FL Tape and Reel SOD-123; Sod-123fl SOD-123; SOD-123 SOD-123; SOD-123F SOD-123 SOD-123; SOD-123FL SOD-123; SOD-123FL SOD-123; SOD-123FL
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts 0.8500 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data