Manufacturer: ON Semiconductor
Win Source Part Number: 1215984-MBR140SFT3
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123L
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: MBR140
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 1A
Current - Reverse Leakage at Vr: 500μA at 40V
Diode Schottky 40V 1A Surface Mount SOD-123FL
1.0 A, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR140SFT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140SFT3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A SOD123FL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1215984-MBR140SFT3 | MBR140SFT3-ND | 280-MBR140SFT3 | MBR140SFT3 |
| Product Name | Diodes, Rectifiers - Single - MBR140SFT3 | Single Diodes | Schottky SMD 1.0 A 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 0.5500 volts | 0.5500 volts | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |