1.0 A, 40 V, Schottky Rectifier Low Leakage, SOD-123FL 2 LEAD, 3000-REEL Product overview: MBR140ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR140ESFT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 220640-MBR140ESFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 1A
Current - Reverse Leakage @ Vr: 30μA @ 40V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
SCHOTTKY RECT, AEC-Q101, 40V,SOD-123FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 40V 1A SOD123FL
DIODE SCHOTTKY 40V 1A SOD123FL
Schottky Diodes & Rectifiers REC SOD123 1.0AMP 40 VOLT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-MBR140ESFT1G | 220640-MBR140ESFT1G | MBR140ESFT1GOSDKR-ND | 50AC5361 | MBR140ESFT1G | MBR140ESFT1G | MBR140ESFT1G |
| Product Name | Schottky 1.0 A 40 V Diode and Rectifier | Diodes, Rectifiers - Single - MBR140ESFT1G | Single Diodes | Schottky Rect, Aec-Q101, 40V,sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123; SOD-123 | |||
| VF | 0.5600 volts | 0.5600 volts | 0.5600 volts | 0.5600 volts |