onsemi Diodes, Rectifiers - Single - MBR130T1H MBR130T1H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747307-MBR130T1H Manufacturer Homepage: www.onsemi.com Reference case: SOD-123 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747307-MBR130T1H Manufacturer Homepage: www.onsemi.com Reference case: SOD-123 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR130T1H - 747307-MBR130T1H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR130T1H
747307-MBR130T1H
Diodes, Rectifiers - Single - MBR130T1H 747307-MBR130T1H
Manufacturer: ON Semiconductor Win Source Part Number: 747307-MBR130T1H Manufacturer Homepage: www.onsemi.com Reference case: SOD-123 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 747307-MBR130T1H
Manufacturer Homepage: www.onsemi.com
Reference case: SOD-123
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MBR130T1H
Schottky 30V 1A Diode and Rectifier 280-MBR130T1H
DIODE SCHOTTKY 30V 1A SOD123 Product overview: MBR130T1H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130T1H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SOD123 Product overview: MBR130T1H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR130T1H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR130T1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR130T1H
Discrete Semiconductor Products - Diodes - Rectifiers MBR130T1H
DIODE SCHOTTKY 30V 1A SOD123

DIODE SCHOTTKY 30V 1A SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 747307-MBR130T1H 280-MBR130T1H MBR130T1H
Product Name Diodes, Rectifiers - Single - MBR130T1H Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data