Manufacturer: ON Semiconductor
Win Source Part Number: 925975-MBR1240MFST3G
Features: Diode Schottky 40 V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBR1240
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
12 A, 40 V Schottky Power Rectifier in SO-8FL 12A 40V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: MBR1240MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 A, 40 V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 40 V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1240MFST3G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
DIODE SCHOTTKY 40V 12A 5DFN
Schottky Diodes & Rectifiers 12 A, 40 V SCHOTTKY DIODE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 925975-MBR1240MFST3G | 280-MBR1240MFST3G | MBR1240MFST3G-ND | MBR1240MFST3G | MBR1240MFST3G |
| Product Name | Diodes, Rectifiers - Single - MBR1240MFST3G | Schottky 12 A 40 V 12A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | 5-DFN (5x6) (8-SOFL) |