onsemi Diodes, Rectifiers - Single - MBR1240MFST1G MBR1240MFST1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 925974-MBR1240MFST1G Features: Diode Schottky 40 V 12A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: MBR1240 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBR1240MFST1GOSDKR, MBR1240MFST1G-ND, MBR1240MFST1GOSCT, MBR1240MFST1GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 925974-MBR1240MFST1G Features: Diode Schottky 40 V 12A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: MBR1240 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBR1240MFST1GOSDKR, MBR1240MFST1G-ND, MBR1240MFST1GOSCT, MBR1240MFST1GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR1240MFST1G - 925974-MBR1240MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1240MFST1G
925974-MBR1240MFST1G
Diodes, Rectifiers - Single - MBR1240MFST1G 925974-MBR1240MFST1G
Manufacturer: ON Semiconductor Win Source Part Number: 925974-MBR1240MFST1G Features: Diode Schottky 40 V 12A Surface Mount 5-DFN (5x6) (8-SOFL) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: MBR1240 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: MBR1240MFST1GOSDKR, MBR1240MFST1G-ND, MBR1240MFST1GOSCT, MBR1240MFST1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 925974-MBR1240MFST1G
Features: Diode Schottky 40 V 12A Surface Mount 5-DFN (5x6) (8-SOFL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBR1240
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBR1240MFST1GOSDKR, MBR1240MFST1G-ND, MBR1240MFST1GOSCT, MBR1240MFST1GOSTR

Buy Now Datasheet
Singapore, Singapore
Schottky 12 A 40 V 12A Diode and Rectifier
280-MBR1240MFST1G
Schottky 12 A 40 V 12A Diode and Rectifier 280-MBR1240MFST1G
12 A, 40 V Schottky Power Rectifier in SO-8FL 12A 40V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR1240MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 A, 40 V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 40 V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1240MFST1G can be used for catalog matching and distributor lookup.

12 A, 40 V Schottky Power Rectifier in SO-8FL 12A 40V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: MBR1240MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 A, 40 V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 A, 40 V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1240MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR1240MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 12A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 12A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1240MFST1G
Schottky Diodes & Rectifiers MBR1240MFST1G
Schottky Diodes & Rectifiers 12 A, 100 V SCHOTTKY DIOD

Schottky Diodes & Rectifiers 12 A, 100 V SCHOTTKY DIOD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1240MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1240MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR1240MFST1G
DIODE SCHOTTKY 40V 12A 5DFN

DIODE SCHOTTKY 40V 12A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 925974-MBR1240MFST1G 280-MBR1240MFST1G MBR1240MFST1GOSTR-ND MBR1240MFST1G MBR1240MFST1G
Product Name Diodes, Rectifiers - Single - MBR1240MFST1G Schottky 12 A 40 V 12A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package 5-DFN (5x6) (8-SOFL)
Unlock Full Specs
to access all available technical data