onsemi Schottky SMD 1A 20V Diode and Rectifier MBR120VLSFT1G

Description
1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120VLSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120VLSFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120VLSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120VLSFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 1A 20V Diode and Rectifier - 280-MBR120VLSFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1A 20V Diode and Rectifier
280-MBR120VLSFT1G
Schottky SMD 1A 20V Diode and Rectifier 280-MBR120VLSFT1G
1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120VLSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120VLSFT1G can be used for catalog matching and distributor lookup.

1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120VLSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120VLSFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR120VLSFT1G - 121735-MBR120VLSFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR120VLSFT1G
121735-MBR120VLSFT1G
Diodes, Rectifiers - Single - MBR120VLSFT1G 121735-MBR120VLSFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 121735-MBR120VLSFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 340mV @ 1A Current - Reverse Leakage @ Vr: 600μA @ 20V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 121735-MBR120VLSFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 340mV @ 1A
Current - Reverse Leakage @ Vr: 600μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Single Diodes - MBR120VLSFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR120VLSFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR120VLSFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7815626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815626P
Schottky Diodes & Rectifiers 7815626P
Diode Schottky 20V 1A SOD123FL

Diode Schottky 20V 1A SOD123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1249991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249991
Schottky Diodes & Rectifiers 1249991
Diode Schottky 20V 1A SOD123FL

Diode Schottky 20V 1A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR120VLSFT1G
Schottky Diodes & Rectifiers MBR120VLSFT1G
Schottky Diodes & Rectifiers 1A 20V

Schottky Diodes & Rectifiers 1A 20V

Buy Now Datasheet
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 10N9424 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
10N9424
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 10N9424
SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:340mV; Forward Surge Current:45A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:340mV; Forward Surge Current:45A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR120VLSFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR120VLSFT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR120VLSFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site
Single Diodes - MBR120VLSFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR120VLSFT1G
Single Diodes MBR120VLSFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-MBR120VLSFT1G 121735-MBR120VLSFT1G MBR120VLSFT1GOSCT-ND 7815626P 1249991 MBR120VLSFT1G 10N9424 MBR120VLSFT1G MBR120VLSFT1G
Product Name Schottky SMD 1A 20V Diode and Rectifier Diodes, Rectifiers - Single - MBR120VLSFT1G Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-123; SOD-123FL SOD-123; SOD-123 SOD-123; Sod-123fl SOD-123; SOD-123FL SOD-123; SOD-123FL SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data