Manufacturer: ON Semiconductor
Win Source Part Number: 1072403-MBR120LSFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Diode Schottky 20V 1A SOD123FL
Diode Schottky 20V 1A SOD123FL
Diode Schottky 20V 1A SOD123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120LSFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120LSFT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A SOD123FL
DIODE SCHOTTKY 20V 1A SOD123FL
SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1A 20V
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1072403-MBR120LSFT3G | 7815622P | 7815622 | MBR120LSFT3GOSDKR-ND | 280-MBR120LSFT3G | MBR120LSFT3G | MBR120LSFT3G | 42K0001 | MBR120LSFT3G |
| Product Name | Diodes, Rectifiers - Single - MBR120LSFT3G | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky SMD 1A 20V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||||
| Package | SOD-123; SOD-123FL | SOD-123; SOD-123 | SOD-123; Sod-123fl | Tape and Reel | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | |
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |