Diode Schottky 20V 1A Surface Mount SOD-123FL
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR120LSFT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120LSFT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1215974-MBR120LSFT3
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123L
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: MBR120
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 1A
Current - Reverse Leakage at Vr: 400μA at 20V
DIODE SCHOTTKY 20V 1A SOD123FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR120LSFT3-ND | 280-MBR120LSFT3 | 1215974-MBR120LSFT3 | MBR120LSFT3 |
| Product Name | Single Diodes | Schottky SMD 1.0 A 20 V Diode and Rectifier | Diodes, Rectifiers - Single - MBR120LSFT3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS |