onsemi Schottky Diodes & Rectifiers MBR120LSFT1G

Description
Schottky Diode 20V 1A SOD-123FL
Request a Quote Datasheet
Description
Schottky Diode 20V 1A SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7925600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925600P
Schottky Diodes & Rectifiers 7925600P
Schottky Diode 20V 1A SOD-123FL

Schottky Diode 20V 1A SOD-123FL

Supplier's Site
Schottky Diodes & Rectifiers - 7925600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7925600
Schottky Diodes & Rectifiers 7925600
Schottky Diode 20V 1A SOD-123FL

Schottky Diode 20V 1A SOD-123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1632175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632175
Schottky Diodes & Rectifiers 1632175
Schottky Diode 20V 1A SOD-123FL

Schottky Diode 20V 1A SOD-123FL

Supplier's Site
Diodes, Rectifiers - Single - MBR120LSFT1G - 022379-MBR120LSFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR120LSFT1G
022379-MBR120LSFT1G
Diodes, Rectifiers - Single - MBR120LSFT1G 022379-MBR120LSFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022379-MBR120LSFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 400μA @ 20V Operating Temperature - Junction: -55°C to 125°C Family Name: MBR120LSF Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CDBMT120-HF; SKL12; CDBMTS120-HF; SS20; Introduction Date: January 09, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022379-MBR120LSFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBR120LSF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CDBMT120-HF; SKL12; CDBMTS120-HF; SS20;
Introduction Date: January 09, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MBR120LSFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR120LSFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR120LSFT1GOSCT-ND
Single Diodes MBR120LSFT1GOSCT-ND
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR120LSFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR120LSFT1GOSTR-ND
Single Diodes MBR120LSFT1GOSTR-ND
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky SMD 1.0 A 20 V Diode and Rectifier - 280-MBR120LSFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 20 V Diode and Rectifier
280-MBR120LSFT1G
Schottky SMD 1.0 A 20 V Diode and Rectifier 280-MBR120LSFT1G
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 3000-REEL Product overview: MBR120LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120LSFT1G can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 3000-REEL Product overview: MBR120LSFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120LSFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR120LSFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR120LSFT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR120LSFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 10N9423 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
10N9423
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 10N9423
SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:50A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 41K9999 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi
41K9999
Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi 41K9999
SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:450mV; Qualification:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:450mV; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MBR120LSFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR120LSFT1G
Single Diodes MBR120LSFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR120LSFT1G
Schottky Diodes & Rectifiers MBR120LSFT1G
Schottky Diodes & Rectifiers 1A 20V

Schottky Diodes & Rectifiers 1A 20V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 7925600P 7925600 022379-MBR120LSFT1G MBR120LSFT1GOSDKR-ND 280-MBR120LSFT1G MBR120LSFT1G 10N9423 41K9999 MBR120LSFT1G MBR120LSFT1G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - MBR120LSFT1G Single Diodes Schottky SMD 1.0 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi Single Diodes Schottky Diodes & Rectifiers
Package SOD-123; SOD-123 SOD-123; Sod-123fl SOD-123; SOD-123L SOD-123; SOD-123FL SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data