1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123FL 2 LEAD, 10000-REEL Product overview: MBR120ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120ESFT3G can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1A Surface Mount SOD-123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
Manufacturer: ON Semiconductor
Win Source Part Number: 1072402-MBR120ESFT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 1A 20V
DIODE SCHOTTKY 20V 1A SOD123FL
SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 20V, SOD123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR120ESFT3G | MBR120ESFT3GOSCT-ND | 1072402-MBR120ESFT3G | MBR120ESFT3G | MBR120ESFT3G | 41K9998 | 42AC1731 | MBR120ESFT3G |
| Product Name | Schottky SMD 1.0 A 20 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR120ESFT3G | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 1A, 20V, Sod-123Fl, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Schottky Rect, Aec-Q101, 20V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-123; SOD-123FL | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 1 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active |