onsemi Schottky SMD 1A 20V Diode and Rectifier MBR120ESFT1G

Description
1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120ESFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120ESFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 1A 20V Diode and Rectifier - 280-MBR120ESFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1A 20V Diode and Rectifier
280-MBR120ESFT1G
Schottky SMD 1A 20V Diode and Rectifier 280-MBR120ESFT1G
1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120ESFT1G can be used for catalog matching and distributor lookup.

1A 20V Schottky Rectifier, Surface Mount, SOD-123FL Product overview: MBR120ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR120ESFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR120ESFT1G - 022378-MBR120ESFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR120ESFT1G
022378-MBR120ESFT1G
Diodes, Rectifiers - Single - MBR120ESFT1G 022378-MBR120ESFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022378-MBR120ESFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A Current - Reverse Leakage @ Vr: 10μA @ 20V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022378-MBR120ESFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 20V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - MBR120ESFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR120ESFT1GOSCT-ND
Single Diodes MBR120ESFT1GOSCT-ND
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR120ESFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR120ESFT1GOSTR-ND
Single Diodes MBR120ESFT1GOSTR-ND
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR120ESFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount SOD-123FL

Diode Schottky 20V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR120ESFT1G
Schottky Diodes & Rectifiers MBR120ESFT1G
Schottky Diodes & Rectifiers 1A 20V

Schottky Diodes & Rectifiers 1A 20V

Buy Now Datasheet
Single Diodes - MBR120ESFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR120ESFT1G
Single Diodes MBR120ESFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR120ESFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR120ESFT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR120ESFT1G
DIODE SCHOTTKY 20V 1A SOD123FL

DIODE SCHOTTKY 20V 1A SOD123FL

Supplier's Site
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 41K9997 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
41K9997
Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 41K9997
SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 29X6034 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
29X6034
Rectifier, Schottky, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 29X6034
RECTIFIER, SCHOTTKY, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:40ARoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 1A, 20V, SOD-123FL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:530mV; Forward Surge Current:40ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-MBR120ESFT1G 022378-MBR120ESFT1G MBR120ESFT1GOSCT-ND MBR120ESFT1G MBR120ESFT1G MBR120ESFT1G 41K9997 29X6034
Product Name Schottky SMD 1A 20V Diode and Rectifier Diodes, Rectifiers - Single - MBR120ESFT1G Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi Rectifier, Schottky, 1A, 20V, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
Package Tape and Reel SOD-123; SOD-123L SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123 SOD-123; SOD-123FL SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data