Manufacturer: ON Semiconductor
Win Source Part Number: 022377-MBR1100RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Diode Schottky 100V 1A Axial DO-41
Diode Schottky 100V 1A Axial DO-41
Diode Schottky 100V 1A Axial DO-41
Diode Schottky 100V 1A Through Hole Axial
Diode Schottky 100V 1A Through Hole Axial
1A 100V Schottky Rectifier, DO-41, Axial Product overview: MBR1100RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1100RLG can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1A 100V
DIODE SCHOTTKY 100V 1A AXIAL
SCHOTTKY RECTIFIER, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A AXIAL
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 022377-MBR1100RLG | 7815629P | 7815629 | MBR1100RLGOSTR-ND | 280-MBR1100RLG | MBR1100RLG | MBR1100RLG | 41K9996 | MBR1100RLG |
| Product Name | Diodes, Rectifiers - Single - MBR1100RLG | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky 1A 100V Diode and Rectifier | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rectifier, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | |||||||
| Package | Axial | DO-41; DO-41 | Do-41 | Tape and Reel | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | ||
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |