Manufacturer: Fairchild Semiconductor
Win Source Part Number: 044260-MBR1060
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2L
Standard Package: 2000
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100µA @ 60V
Operating Temperature - Junction: -65°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace
Diode Schottky 60V 10A Through Hole TO-220-2
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 044260-MBR1060 | MBR1060OS-ND | 18C7197 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Schottky Rectifier, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi |
| VF | 0.8000 volts | 0.8000 volts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 175 C (-85 to 347 F) | |
| Rectifier Configuration / Technology | Schottky |