Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1072386-MBR1020VL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 340mV @ 1A
Reverse Recovery Time (trr): 12.4ns
Current - Reverse Leakage @ Vr: 600μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Family Name: MBR1020VL
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR1020VL T/R7; MBR1020VL T/R13; STPS120MF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Schottky 20V 1A Surface Mount SOD-123F
Surface Mount Schottky Power Rectifier, 3000-REEL Product overview: MBR1020VL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1020VL can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20V 1A Schottky Barrier Rectifier
DIODE SCHOTTKY 20V 1A SOD123F
SCHOTTKY RECT, AEC-Q101, 20V, SOD123F; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single
SCHOTTKY RECT, AEC-Q101, 20V, SOD123F; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A SOD123F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1072386-MBR1020VL | MBR1020VLTR-ND | 280-MBR1020VL | MBR1020VL | MBR1020VL | 46AC0977 | MBR1020VL |
| Product Name | Diodes, Rectifiers - Single - MBR1020VL | Single Diodes | Schottky SMD Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 20V, Sod123F; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes |
| Life Cycle Stage | Active | Removed | |||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123F | SOD-123; SOD-123F | ||
| VF | 0.3400 volts | 0.3400 volts | 0.3400 volts | 0.3400 volts | |||
| trr | 12.4 ns | 12.4 ns |