10A 100V Schottky Rect, MBR10100G
10A 100V Schottky Rect, MBR10100G
10A 100V Schottky Rect, MBR10100G
10A 100V Schottky Rectifier, TO-220-2 Product overview: MBR10100G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR10100G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074268-MBR10100G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MBR10100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVB10100G; MBR1090; ; SRA10100;
Introduction Date: October 31, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive
Diode Schottky 100V 10A Through Hole TO-220-2
DIODE SCHOTTKY 100V 10A TO220-2
SCHOTTKY RECTIFIER, 10A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 100V 10A TO220-2
Schottky Diodes & Rectifiers 10A 100V
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 463858 | 463858P | 280-MBR10100G | 074268-MBR10100G | MBR10100GOS-ND | MBR10100G | 45J0796 | MBR10100G | MBR10100G |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 10A 100V TO-220 Diode and Rectifier | Diodes, Rectifiers - Single - MBR10100G | Single Diodes | Single Diodes | Schottky Rectifier, 10A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky | ||||||
| Package | TO-220; To-220ac | TO-220; TO-220 | Rail/Tube | TO-220; TO-220-2 | TO-220; TO-220-2 | TO-220AC | TO-220-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 10 amps | ||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |