500 mA, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 10000-REEL Product overview: MBR0540T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 500MA SOD123
Manufacturer: ON Semiconductor
Win Source Part Number: 1215930-MBR0540T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial
DIODE SCHOTTKY 0.5A 40V SOD-123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBR0540T3 | MBR0540T3-ND | 1215930-MBR0540T3 | MBR0540T3 |
| Product Name | Schottky SMD 500 mA 40 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBR0540T3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) |