onsemi Schottky SMD 500 mA 40 V Diode and Rectifier MBR0540T1

Description
500 mA, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: MBR0540T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mA, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: MBR0540T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky SMD 500 mA 40 V Diode and Rectifier
280-MBR0540T1
Schottky SMD 500 mA 40 V Diode and Rectifier 280-MBR0540T1
500 mA, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: MBR0540T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T1 can be used for catalog matching and distributor lookup.

500 mA, 40 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: MBR0540T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MBR0540T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0540T1OSTR-ND
Single Diodes MBR0540T1OSTR-ND
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Buy Now Datasheet
Misc Products - MBR0540T1 - 830319-MBR0540T1 - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - MBR0540T1
830319-MBR0540T1
Misc Products - MBR0540T1 830319-MBR0540T1
Manufacturer: ON Semiconductor Win Source Part Number: 830319-MBR0540T1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 830319-MBR0540T1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR0540T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR0540T1
Discrete Semiconductor Products - Diodes - Rectifiers MBR0540T1
DIODE SCHOTTKY 40V 0.5A SOD123

DIODE SCHOTTKY 40V 0.5A SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-MBR0540T1 MBR0540T1OSTR-ND 830319-MBR0540T1 MBR0540T1
Product Name Schottky SMD 500 mA 40 V Diode and Rectifier Single Diodes Misc Products - MBR0540T1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-123
Unlock Full Specs
to access all available technical data