Diode Schottky 40V 500mA Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 022373-MBR0540
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE SCHOTTKY 40V 500MA SOD123
DIODE SCHOTTKY 40V 500MA SOD123
Schottky Diodes & Rectifiers Schottky Power Rect .5a
SCHOTTKY RECTIFIER, 500mA, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single
DIODE SCHOTTKY 40V 500MA SOD123
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MBR0540TR-ND | 022373-MBR0540 | MBR0540 | MBR0540 | 58K1808 | 67R2094 | MBR0540 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR0540 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 500Ma, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -55 to 150 C (-67 to 302 F) | |||||
| Life Cycle Stage | Active | Removed | |||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | ||
| VF | 0.5100 volts | 0.5100 volts | 0.6200 volts | 0.6200 volts | 0.5100 volts |