500 mA, 30 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 3000-REEL Product overview: MBR0530T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0530T1 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 500MA SOD123
DIODE SCHOTTKY 30V 0.5A SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-MBR0530T1 | MBR0530T1OSTR-ND | MBR0530T1 |
| Product Name | Schottky SMD 500 mA 30 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SOD-123 | |
| RoHS Compliant | RoHS | ||
| IO | 0.5000 amps |