Diode Schottky 30V 500mA Surface Mount SOD-123
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 022371-MBR0530
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 130μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Schottky Rectifier, 0.5A, 30V, Surface Mount Product overview: MBR0530 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 0.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0530 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky diode 0V/0.5A SOD-123
DIODE SCHOTTKY 30V 500MA SOD123
SCHOTTKY RECTIFIER, 500mA, 30V, SOD-123; Repetitive Peak Reverse Voltage:30V; Average Forward Current:500mA; Diode Configuration:Single
SCHOTTKY RECTIFIER, 500mA, 30V, SOD-123, FULL REEL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBR0530TR-ND | 022371-MBR0530 | 280-MBR0530 | MBR0530 | MBR0530 | 15R3453 | 31K7171 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR0530 | Schottky SMD 0.5A 30V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 500Ma, 30V, Sod-123; Repetitive Peak Reverse Voltage Onsemi | Schottky Rectifier, 500Ma, 30V, Sod-123, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | ||||
| Life Cycle Stage | Active | Removed | |||||
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VF | 0.4300 volts | 0.4300 volts | 0.4300 volts | 0.4300 volts | |||
| RoHS Compliant | RoHS | RoHS | RoHS |