500 mA, 20 V, Schottky Power Rectifier, Surface Mount, SOD-123 2 LEAD, 10000-REEL Product overview: MBR0520LT3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0520LT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 802340-MBR0520LT3
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Operating Temperature - Junction: -65°C ~ 125°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 385mV at 500mA
Current - Reverse Leakage at Vr: 250μA at 20V
Part Number Series: MBR0520
Diode Schottky 20V 500mA Surface Mount SOD-123
DIODE SCHOTTKY 20V 500MA SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-MBR0520LT3 | 802340-MBR0520LT3 | MBR0520LT3-ND | MBR0520LT3 |
| Product Name | Schottky SMD 500 mA 20 V Diode and Rectifier | Diodes, Rectifiers - Single - MBR0520LT3 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 0.5000 amps |