Diode Schottky 20V 500mA Surface Mount SOD-123
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074267-MBR0520L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
SCHOTTKY RECTIFIER, 500mA, 20V, SOD-123, FULL REEL; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Diode Configuration:Single
SCHOTTKY RECTIFIER, 500mA, 20V, SOD-123; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Diode Configuration:Single
DIODE SCHOTTKY 20V 500MA SOD123
Schottky Diodes & Rectifiers Schottky Power Rect .5a
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR0520LTR-ND | 074267-MBR0520L | 57J4415 | MBR0520L | MBR0520L |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR0520L | Schottky Rectifier, 500Ma, 20V, Sod-123, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||
| Life Cycle Stage | Active | Removed | |||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| VF | 0.3850 volts | 0.3850 volts | 0.3850 volts |