Win Source Part Number: 1141939-MBD701G
Category: Discrete Semiconductor Products>Diodes - RF
Package: Bulk
Standard Package: 5,000
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 70V
Power Dissipation (Max): 280 mW
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: MBD701GOS
Base Product Number: MBD70
Product Status: Obsolete
Schottky Diode UHF 70V, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MBD701G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MBD701G can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 70V 280mW TO-92
RF DIODE SCHOTTKY 70V 280MW TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1141939-MBD701G | 284-MBD701G | MBD701GOS-ND | MBD701G |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Schottky 70V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | Schottky; Schottky - Single | Schottky | ||
| Package | TO-226-2, TO-92-2 (TO-226AC) | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-92; TO-92 | |
| PD | 280 milliwatts |