RF Diode Schottky - Single 70V 280mW TO-92
RF DIODE SCHOTTKY 70V 280MW TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | MBD701OS-ND | MBD701 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-92; TO-92 |
| VR | 70 volts |