onsemi Diode Configuration Onsemi MBD54DWT1G.

Description
Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-363; Qualification:-RoHS Compliant: Yes
Description
Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-363; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 26AC1728 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
26AC1728
Diode Configuration Onsemi 26AC1728
Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-363; Qualification:-RoHS Compliant: Yes

Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-363; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC1728
Product Name Diode Configuration Onsemi
VF 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Schottky Diode - DME2851-235 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details