RF Diode Schottky - Single 30V 280mW TO-92
Schottky Diode UHF 30 V, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MBD301G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MBD301G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074266-MBD301G
Packaging: Bulk
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1.5pF @ 15V, 1MHz
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 280mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: TO-92
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Sensing & Instrumentation, Industrial
DIODE, SCHOTTKY; 100 MA; 30 V (MIN.) @ 25 DEGC; 0.60 V (MAX.); 280 MW @ 25 DEGC
RF DIODE SCHOTTKY 30V 280MW TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | MBD301GOS-ND | 284-MBD301G | 074266-MBD301G | 70100144 | MBD301G |
| Product Name | RF Diodes | Schottky 30 V Diode and Rectifier | RF Diodes - MBD301G | DIODE, SCHOTTKY; 100 MA; 30 V (MIN.) @ 25 DEGC; 0.60 V (MAX.); 280 MW @ 25 DEGC | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Single | |||
| Package | TO-92; TO-226-2, TO-92-2 (TO-226AC) | TO-92 | TO-92 | TO-92; TO-92 | |
| VR | 30 volts | ||||
| CT | 1.5 pF | 1.5 pF |