Manufacturer: Fairchild Semiconductor
Win Source Part Number: 074229-MB1S
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-269AA 4-BESOP
Manufacturer Device Package: 4-SOIC
Standard Package: 1
Catalog: SMT Bridge Rectifiers
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100V
Current - DC Forward (If) (Max): 500mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 074229-MB1S |
| Product Name | Discrete Semiconductor Products |