Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 25mA SOT-23-5 Thin, TSOT-23-5
50 mA, 1.15-5.5 V Switched Capacitor Voltage Converter 35 kHz, TSOP-5, 3000-REEL Product overview: MAX829EUK from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 mA, 5.5 V, 35 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50 mA, 5.5 V, 35 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX829EUK can be used for catalog matching and distributor lookup.
IC REG CHARG PUMP INV 25MA 5TSOP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 25mA SOT-23-5 Thin, TSOT-23-5
IC REG CHRG PUMP INV 25MA 5TSOP
Switching Voltage Regulators Switched Cap Voltage
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MAX829EUKOS-ND | 739-MAX829EUK | MAX829EUK | MAX829EUK | MAX829EUK | 598-MAX829EUK |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 50 mA 5.5 V 35 kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators Switched Cap Voltage |
| Output Voltage Type | Fixed | Adjustable / Variable | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Output Voltage | 2 volts | 11 volts | 11 volts | |||
| IOUT | 0.0250 amps | 0.0500 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |