onsemi Threshold Voltage Onsemi MAX810STRG.

Description
Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:10µs; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:10µs; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threshold Voltage Onsemi - 27AC8288 - Newark, An Avnet Company
Chicago, IL, United States
Threshold Voltage Onsemi
27AC8288
Threshold Voltage Onsemi 27AC8288
Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:10µs; Operating Temperature Min:-40°C RoHS Compliant: Yes

Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:10µs; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 27AC8288
Product Name Threshold Voltage Onsemi
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details