Manufacturer: ON Semiconductor
Win Source Part Number: 073365-MAX1720EUTG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 12kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 50mA
Family Name: MAX1720
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-TSOP
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): MAX1697UEUT#TG16; MAX16945TGUT/V+; MAX16945TGUT#TG16; MAX1697UEUT+T; MAX1720EUT; NCP1729SN35T1G;
Introduction Date: January 04, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Charge Pump IC, Inverting, -1.15V to -5.5V, 100mA, TSOP Product overview: MAX1720EUTG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.15V, -5.5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.15V, -5.5V, 100mA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1720EUTG can be used for catalog matching and distributor lookup.
DC-DC CONVERTER, TSOP-6; Output Type:Adjustable; Input Voltage Min:1.15V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOP; No. of Pins:6Pins; Output Current:50mA; Fixed Output Voltage Nom.:-; Topology:Inverting RoHS Compliant: Yes
Switching Voltage Regulators Switched Cap Voltage Inverter w/Shutdown
IC REG CHRG PUMP INV 50MA 6TSOP
IC REG CHARG PUMP INV 50MA 6TSOP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 50mA SOT-23-6 Thin, TSOT-23-6
IC REG CHARG PUMP INV 50MA 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 073365-MAX1720EUTG | 739-MAX1720EUTG | 58M8467 | MAX1720EUTG | MAX1720EUTG | MAX1720EUTG | MAX1720EUTG | MAX1720EUTG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1720EUTG | -1.15V -5.5V 100mA Voltage Regulator IC | Dc-Dc Converter, Tsop-6; Output Type Onsemi | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed; Adjustable / Variable | Adjustable / Variable | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-TSOP | Other; TSOP | Other; TSOP | SOT23 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |