onsemi MAN6460

Description
Smart/Normal 7 Seg Numeric LED Display, 1-Character, Green, 14.22mm
Request a Quote Datasheet
Description
Smart/Normal 7 Seg Numeric LED Display, 1-Character, Green, 14.22mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MAN6460 - Rochester Electronics
Newburyport, MA, United States
Smart/Normal 7 Seg Numeric LED Display, 1-Character, Green, 14.22mm

Smart/Normal 7 Seg Numeric LED Display, 1-Character, Green, 14.22mm

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Gates
Product Number MAN6460
Gate Type OR; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
Gates and Inverters - 1727-3133-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers