onsemi LED Character and Numeric MAN6440

Description
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.750"" H x 0.985"" W x 0.315"" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.750"" H x 0.985"" W x 0.315"" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - MAN6440-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
MAN6440-ND
LED Character and Numeric MAN6440-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.750"" H x 0.985"" W x 0.315"" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.750"" H x 0.985"" W x 0.315"" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1005259-MAN6440 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1005259-MAN6440
Optoelectronics - Display Modules - LED Character and Numeric 1005259-MAN6440
Win Source Part Number: 1005259-MAN6440 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Bulk Standard Package: 20 Millicandela Rating: 2.2mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 18-DIP (0.600", 15.24mm) Dimension: 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MAN6440-NDR Base Product Number: MAN64 Product Status: Obsolete

Win Source Part Number: 1005259-MAN6440
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Bulk
Standard Package: 20
Millicandela Rating: 2.2mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 600mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Package / Case: 18-DIP (0.600", 15.24mm)
Dimension: 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: MAN6440-NDR
Base Product Number: MAN64
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number MAN6440-ND 1005259-MAN6440
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details