onsemi Optoelectronics - Display Modules - LED Character and Numeric MAN6110E

Description
Manufacturer: onsemi Win Source Part Number: 1331830-MAN6110E Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Red Size / Dimension: 0.750" H x 0.984" W x 0.315" D (19.05mm x 25.00mm x 8.00mm) Standard Package: 20 Millicandela Rating: 0.7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 697nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Case / Package: 18-DIP ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: MAN6110E-NDR Base Product Number: MAN61 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1331830-MAN6110E Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Red Size / Dimension: 0.750" H x 0.984" W x 0.315" D (19.05mm x 25.00mm x 8.00mm) Standard Package: 20 Millicandela Rating: 0.7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 697nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Case / Package: 18-DIP ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: MAN6110E-NDR Base Product Number: MAN61 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1331830-MAN6110E - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1331830-MAN6110E
Optoelectronics - Display Modules - LED Character and Numeric 1331830-MAN6110E
Manufacturer: onsemi Win Source Part Number: 1331830-MAN6110E Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Packaging: Bulk Color: Red Size / Dimension: 0.750" H x 0.984" W x 0.315" D (19.05mm x 25.00mm x 8.00mm) Standard Package: 20 Millicandela Rating: 0.7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 697nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Case / Package: 18-DIP ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: MAN6110E-NDR Base Product Number: MAN61 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1331830-MAN6110E
Category: Optoelectronics>Display Modules - LED Character and Numeric
Packaging: Bulk
Color: Red
Size / Dimension: 0.750" H x 0.984" W x 0.315" D (19.05mm x 25.00mm x 8.00mm)
Standard Package: 20
Millicandela Rating: 0.7mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 697nm
Power Dissipation (Max): 40mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Case / Package: 18-DIP
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: MAN6110E-NDR
Base Product Number: MAN61
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1331830-MAN6110E
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details