onsemi Optoelectronics - Display Modules - LED Character and Numeric MAN5R60

Description
Win Source Part Number: 1144106-MAN5R60 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 5.8mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Peak: 639nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MAN5R60-NDR Base Product Number: MAN5R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1144106-MAN5R60 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 5.8mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Peak: 639nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MAN5R60-NDR Base Product Number: MAN5R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1144106-MAN5R60 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1144106-MAN5R60
Optoelectronics - Display Modules - LED Character and Numeric 1144106-MAN5R60
Win Source Part Number: 1144106-MAN5R60 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 5.8mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 20mA Wavelength - Peak: 639nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MAN5R60-NDR Base Product Number: MAN5R Product Status: Obsolete

Win Source Part Number: 1144106-MAN5R60
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 40
Millicandela Rating: 5.8mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 20mA
Wavelength - Peak: 639nm
Power Dissipation (Max): 60mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: MAN5R60-NDR
Base Product Number: MAN5R
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1144106-MAN5R60
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Seven-Segment Numeric Led Display,1-Character,green,dip Rohs Compliant Lumex - 19J8263 - Newark, An Avnet Company
Specs
Display Type Segmented
View Details
2 suppliers