onsemi Display Modules - Display Modules - LED Character and Numeric - MAN4910A MAN4910A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1211780-MAN4910A Packaging: Bulk Color: Red Millicandela Rating: 1.9mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 14-DIP , 11 Leads Power Dissipation (Maximum): 600mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) Voltage - Forward (Vf): 2.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1211780-MAN4910A Packaging: Bulk Color: Red Millicandela Rating: 1.9mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 14-DIP , 11 Leads Power Dissipation (Maximum): 600mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) Voltage - Forward (Vf): 2.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - MAN4910A - 1211780-MAN4910A - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN4910A
1211780-MAN4910A
Display Modules - Display Modules - LED Character and Numeric - MAN4910A 1211780-MAN4910A
Manufacturer: ON Semiconductor Win Source Part Number: 1211780-MAN4910A Packaging: Bulk Color: Red Millicandela Rating: 1.9mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 14-DIP , 11 Leads Power Dissipation (Maximum): 600mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) Voltage - Forward (Vf): 2.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1211780-MAN4910A
Packaging: Bulk
Color: Red
Millicandela Rating: 1.9mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: 14-DIP , 11 Leads
Power Dissipation (Maximum): 600mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Voltage - Forward (Vf): 2.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1211780-MAN4910A
Product Name Display Modules - Display Modules - LED Character and Numeric - MAN4910A
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details