onsemi Display Modules - Display Modules - LED Character and Numeric - MAN3G10 MAN3G10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1211778-MAN3G10 Packaging: Bulk Color: Green Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 10mA Wavelength - Peak: 565nm Size: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm) Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN3G10 Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): HDSP-A901-00000; HDSP-A901-GH000; 5082-A511-00000; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1211778-MAN3G10 Packaging: Bulk Color: Green Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 10mA Wavelength - Peak: 565nm Size: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm) Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN3G10 Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): HDSP-A901-00000; HDSP-A901-GH000; 5082-A511-00000; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - MAN3G10 - 1211778-MAN3G10 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN3G10
1211778-MAN3G10
Display Modules - Display Modules - LED Character and Numeric - MAN3G10 1211778-MAN3G10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1211778-MAN3G10 Packaging: Bulk Color: Green Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 10mA Wavelength - Peak: 565nm Size: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm) Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN3G10 Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): HDSP-A901-00000; HDSP-A901-GH000; 5082-A511-00000; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1211778-MAN3G10
Packaging: Bulk
Color: Green
Package: 10-DIP (0.200", 5.08mm)
Millicandela Rating: 2.5mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 10mA
Wavelength - Peak: 565nm
Size: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm)
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Part Status: Obsolete(EOL)
Family Name: MAN3G10
Categories: Optoelectronics
Manufacturer Homepage: www.fairchildsemi.com
Power Dissipation (Maximum): 60mW
Alternative Parts (Cross-Reference): HDSP-A901-00000; HDSP-A901-GH000; 5082-A511-00000;
Introduction Date: March 29, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1211778-MAN3G10
Product Name Display Modules - Display Modules - LED Character and Numeric - MAN3G10
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.39 7-Segdspl,grn,c/a,gry/wht Rohs Compliant Lumex - 19J8118 - Newark, An Avnet Company
Specs
Display Type Segmented
View Details