onsemi Display Modules - Display Modules - LED Character and Numeric - MAN3630A MAN3630A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 880962-MAN3630A Features: Display Modules - LED Character and Numeric Orange 7-Segment +/-1 (overflow) Character Common Anode 2.2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm), 8 Leads Package: Bulk Package: 14-DIP (0.300", 7.62mm), 8 Leads Part Status: Obsolete Family Name: MAN36 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 880962-MAN3630A Features: Display Modules - LED Character and Numeric Orange 7-Segment +/-1 (overflow) Character Common Anode 2.2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm), 8 Leads Package: Bulk Package: 14-DIP (0.300", 7.62mm), 8 Leads Part Status: Obsolete Family Name: MAN36 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - MAN3630A - 880962-MAN3630A - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN3630A
880962-MAN3630A
Display Modules - Display Modules - LED Character and Numeric - MAN3630A 880962-MAN3630A
Manufacturer: ON Semiconductor Win Source Part Number: 880962-MAN3630A Features: Display Modules - LED Character and Numeric Orange 7-Segment +/-1 (overflow) Character Common Anode 2.2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm), 8 Leads Package: Bulk Package: 14-DIP (0.300", 7.62mm), 8 Leads Part Status: Obsolete Family Name: MAN36 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: ON Semiconductor
Win Source Part Number: 880962-MAN3630A
Features: Display Modules - LED Character and Numeric Orange 7-Segment +/-1 (overflow) Character Common Anode 2.2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm), 8 Leads
Package: Bulk
Package: 14-DIP (0.300", 7.62mm), 8 Leads
Part Status: Obsolete
Family Name: MAN36
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 880962-MAN3630A
Product Name Display Modules - Display Modules - LED Character and Numeric - MAN3630A
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details